EN
  • EN
  • DE

501461-0802

Part No 501461-0802
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FPC Connector, BackFlip, Right Angle, SMT, Bottom Contact Style
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128934-501461-0802
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 501461-0802 CAD Model

Description

The Molex 501461-0802 is a Flat Flex Cable (FFC) connector. FFC connectors are designed for connecting Flat Flex Cables (FFC) or Flexible Printed Circuits (FPC) to printed circuit boards (PCBs) or other components. They are widely used in applications where space is limited and a reliable, high-density connection is required.

Applications

  • LCD Displays: Commonly used to connect LCD panels to driver boards in monitors, TVs, and other display devices.
  • Laptop Computers: Connects various internal components such as keyboards, touchpads, and display panels to the motherboard.
  • Printers: Used to connect print heads, control panels, and other components within printers.
  • Digital Cameras: Connects image sensors, displays, and other components in digital cameras.
  • Consumer Electronics: Found in various consumer electronics devices such as DVD players, game consoles, and portable media players.

Features

  • FFC/FPC Compatibility: Designed to mate with Flat Flex Cables (FFC) or Flexible Printed Circuits (FPC).
  • High Density: Offers a high pin count in a compact form factor, maximizing space utilization.
  • Surface Mount Technology (SMT): Typically designed for surface mount soldering onto PCBs.
  • Zero Insertion Force (ZIF): Some FFC connectors feature a ZIF mechanism, allowing for easy insertion and removal of the cable without requiring force.
  • Secure Locking Mechanism: Ensures a reliable connection between the cable and the connector, preventing accidental disconnections.

Benefits

  • Space Saving: Compact design allows for use in space-constrained applications.
  • Reliable Connection: Provides a secure and stable connection, ensuring consistent signal transmission.
  • Easy Assembly: Simplified assembly process reduces manufacturing time and costs.
  • Design Flexibility: Offers flexibility in design and routing of cables.
  • Durable Construction: Constructed from high-quality materials for long-lasting performance.

Additional Details

The 501461-0802 likely indicates a specific pin count (8 pins), plating material, and housing material. Consult the Molex datasheet for this part number for precise specifications, including pitch, voltage rating, current rating, and operating temperature range. The connector likely utilizes a flip-lock actuator to secure the FFC/FPC. Ensure proper alignment and insertion of the FFC/FPC to prevent damage to the connector or cable.

Always refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage and optimal performance in a given application.

You May Also Be Interested in

Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.2450
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
Amphenol
CONN FFC FPC RCPT 5POS 2.54MM / 5 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8671
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Amphenol
CONN FPC TOP 14POS 1MM SMD R/A / 14 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8757 $65.6495
80+ $1.5385 $123.0800
120+ $1.4911 $178.9320
165+ $1.4426 $238.0290
210+ $1.3952 $292.9920
280+ $1.2509 $350.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess