EN
  • EN
  • DE

501190-3047

Part No 501190-3047
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 1.0 W/B Wafer Assy 30Ckt EmbsTp Pkg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988831-501190-3047
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 501190-3047 CAD Model

Description

The Molex 501190-3047 is a SlimStack™ 0.40mm Pitch SMT Header. This header is designed for tight-packaging applications, providing reliable board-to-board connections in compact electronic devices. The SlimStack™ series is known for its low profile and space-saving design, making it suitable for high-density assemblies.

Applications

  • Smartphones: Used for internal connections between PCB modules.
  • Tablets: Employed to link display panels, camera modules, and main boards.
  • Wearable Devices: Integrated in smartwatches, fitness trackers, and other compact wearables.
  • Digital Cameras: Used to connect image sensors to the main processing unit.
  • Medical Devices: Found in portable medical equipment for secure and compact interconnections.

Features

  • 0.40mm Pitch: Provides high-density connectivity with minimal spacing.
  • SlimStack™ Design: Low profile reduces overall height in compact devices.
  • SMT (Surface Mount Technology): Facilitates automated assembly processes.
  • 30 Circuits: Offers a high number of connections in a small footprint.
  • Dual Row: Enhances contact reliability and signal integrity.
  • High-Temperature Material: Suitable for reflow soldering processes.

Benefits

  • Space Saving: Enables the design of smaller and thinner electronic devices.
  • Reliable Connections: Ensures secure and stable board-to-board connections.
  • Automated Assembly: SMT design supports efficient manufacturing processes.
  • High-Density Connectivity: Allows for complex circuit designs in limited space.
  • Improved Signal Integrity: Minimizes signal loss and interference in high-frequency applications.

Additional Details

The Molex 501190-3047 header is part of the SlimStack™ series, offering a 0.40mm pitch and 30 circuits in a dual-row configuration. It is designed for surface mount technology (SMT), which makes it suitable for automated assembly processes. The low-profile design is ideal for compact electronic devices such as smartphones, tablets, and wearable technology. The header uses high-temperature materials, allowing it to withstand reflow soldering temperatures without deformation. The compact design and reliable connections make it a popular choice for applications where space is limited but performance cannot be compromised.

The insulator material is LCP. The operating temperature is -40°C to +105°C.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2437 $67.3110
65+ $1.8411 $119.6715
100+ $1.7836 $178.3600
135+ $1.7260 $233.0100
175+ $1.6684 $291.9700
235+ $1.4959 $351.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,377 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess