EN
  • EN
  • DE

BT152-500

Part No BT152-500
Manufacturer Tiger Electronic Co.,Ltd
Catalog END - OF - LIFE
Description Triacs sensitive gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tiger Electronic Co.,Ltd
Win Source Part Number 1155134-BT152-500
Manufacturer Homepage www.tgselec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT152-500 CAD Model

Description

The BT152-500 is a thyristor, a semiconductor device acting as a solid-state switch. It's designed for applications requiring controlled switching of high currents. Given its 'END-OF-LIFE' category, it is crucial to note that this component is no longer actively manufactured and obtaining new units may be difficult. However, it is still relevant in legacy systems and understanding its characteristics remains important for maintenance and repair.

Applications:

  • Phase control circuits: Used for controlling AC power to loads like heaters or motors.
  • Solid-state relays: Implementing switching functions without mechanical contacts.
  • Lighting control: Dimming and switching of lighting systems.
  • Motor speed control: Adjusting the speed of AC motors in various applications.

Features:

  • High blocking voltage: The '500' in the part number likely indicates a blocking voltage of 500V, suitable for standard AC line voltages.
  • High surge current capability: Designed to withstand high current surges without damage.
  • Gate triggering: Controlled turn-on via a gate signal.
  • Low on-state voltage: Minimizes power dissipation when the thyristor is conducting.

Benefits:

  • Efficient switching: Provides fast and efficient switching compared to mechanical relays.
  • Reliable operation: Solid-state design ensures long-term reliability.
  • Precise control: Allows precise control of power delivery through gate triggering.
  • Compact size: Smaller footprint compared to electromechanical alternatives.

Technical Specifications (General - May Vary Based on Specific Datasheet):

While precise specifications require a datasheet, typical thyristor specifications include:

  • Repetitive Peak Off-State Voltage: 500V (assumed, based on part number)
  • RMS On-State Current: This varies greatly but can be several amps to tens of amps.
  • Peak Surge Current: Significantly higher than the RMS current.
  • Gate Trigger Current: The current required to trigger the gate.
  • Holding Current: The minimum current required to keep the thyristor conducting.

Important Note: Given the 'END-OF-LIFE' status, replacement options or alternative designs should be considered for new projects.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess