EN
  • EN
  • DE
  • IT

48229-0001

Part No 48229-0001
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 1.00mm Wire-to-Board Crimp Terminal, Reel, Wire Insulation Diameter 0.75mm , Gold (Au) Flash, Wire Size 28-32 AWG,...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, PCB, Signal
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Country of Origin TW
Depth 1.6 mm
Gender Female
Halogen Free Low Halogen
Height 1.55 mm
Length 3.9 mm
Mount Cable
Orientation Straight
Pitch 640 µm
Plating Gold
RoHS Compliant
Shielding Unshielded
Termination Crimp
Wire Gauge (Max) 28 AWG
Wire Gauge (Min) 32 AWG
Win Source Part Number 971471-48229-0001
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 48229-0001 CAD Model

Description

The Molex 48229-0001 is a circular connector housing designed to provide a robust and secure connection in a variety of demanding applications. This housing is a key component in constructing a complete circular connector, ensuring the protection and reliable mating of electrical contacts.

Applications:

  • Industrial machinery and equipment
  • Robotics and automation systems
  • Medical instrumentation
  • Aerospace and defense systems
  • Transportation and automotive applications
  • Marine equipment

Features:

  • Rugged construction: Typically manufactured from high-performance engineering plastics or metal alloys for enhanced durability.
  • Secure mating interface: Designed for a tight and reliable connection with compatible circular connector parts.
  • Polarization features: Ensures correct alignment and prevents accidental mismating.
  • Multiple contact options: Supports various contact types and arrangements to accommodate different signal and power requirements.
  • Easy assembly and termination: Facilitates efficient and straightforward connector assembly and wire termination.
  • Compact design: Optimized for space-constrained applications.
  • Environmental sealing: Provides protection against dust, moisture, and other environmental contaminants (depending on the specific model and rating).

Benefits:

  • Enhanced reliability: Ensures stable and dependable electrical connections, minimizing downtime and maintenance.
  • Protection against harsh environments: Shields contacts from dust, moisture, vibration, and other potential hazards.
  • Simplified assembly: Reduces assembly time and labor costs.
  • Increased design flexibility: Offers a range of options to meet specific application requirements.
  • Long-term performance: Provides a durable and reliable connection solution for extended service life.
  • Improved safety: Prevents accidental disconnections and electrical hazards.

Additional Details:

This housing is typically constructed from a durable material such as plastic or metal, selected for its resistance to chemicals, temperature extremes, and mechanical stress. Specific details such as the number of positions, wire gauge compatibility, environmental ratings (e.g., IP rating), and flammability rating should be verified with the manufacturer's datasheet. The 48229-0001 is designed to work with specific Molex circular connector contacts and other compatible components to create a fully functional and reliable connector assembly.

You May Also Be Interested in

TE Connectivity
Circular Connector, 22 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess