EN
  • EN
  • DE

47494-0001

Part No 47494-0001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description 2.54mm Pitch SIM Card Connector, Block Style, 8 Circuits, Housing Height 1.50mm, Lead-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 500 mA
Halogen Free Low Halogen
Housing Material Thermoplastic
Number of Circuits 8
Number of Contacts 8
Number of Rows 1
Orientation Right Angle
Pitch 2.54 mm
Plating Gold
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 15 V
Win Source Part Number 1017465-47494-0001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47494-0001 CAD Model

Description

The Molex 1017465-47494-0001 is an 8-position thermoplastic connector with 1 row, a pitch of 2.54 mm, and is rated for 500 mA current.

  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • Orientation: Right angle
  • Approval: Approved for use in memory connectors and accessories
  • Maximum Voltage Rating: 15 V
  • SVHC Compliant: Not SVHC compliant

You May Also Be Interested in

JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
Amphenol
CF CARD HDR TYPE 1 / 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Lowest to $6.5483
Molex, LLC
2.54mm Pitch ChipSIM Connector with Ejector, 6 Circuits, with Pegs, Blue Button
Need more? Email Us
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.6799
TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess