EN
  • EN
  • DE
  • IT

465562345

Part No 465562345
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description SEARAY Slim Plug 80 Circuits 3.50mm Unmated Height 4 Rows with Pegs Solder Charge Lead-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 1 A
Depth 7.06 mm
Housing Color Black
Housing Material Polymer
Mated Stacking Heights 11.5 mm
Max Operating Temperature 125 °C
Max Voltage Rating (AC) 240 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Circuits 80
Number of Contacts 80
Number of Positions 80
Number of Rows 4
Orientation Vertical
Pitch 1.27 mm
Plating Tin
RoHS Compliant
Termination Solder
Win Source Part Number 1192089-465562345
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 465562345 CAD Model

Description

The Molex, LLC is a circular connector housing with 80 positions and 4 rows.

  • Positions: 80
  • Rows: 4
  • Pitch: 1.27mm
  • Termination: Solder
  • Current Rating: 1A
  • Mated Stacking Heights: 11.5mm
  • Housing Material: Polymer
  • Housing Color: Black
  • Contact Plating: Gold
  • Contact Resistance: 10 mΩ
  • Mounting Technology: Surface Mount
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Voltage Rating (AC): 240V
  • Maximum Operating Temperature: 125 °C
  • Win Source Part Number: 1192089-465562345
  • Alternative Part Number: 46556-2345

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Automotive Connectors BR AWY PL
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess