EN
  • EN
  • DE

44248-0085

Part No 44248-0085
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Right Angle, Low Profile, Inverted, 8/8, 2 Ports | CONN MOD JACK 8P8C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 1
Mounting Style Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat3
Features Board Lock
LED Color Does Not Contain LED
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0μin (1.27μm)
Dielectric Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717255-44248-0085
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 44248-0085 CAD Model

Description

Molex's 717255-44248-0085 jack connector is a shielded, EMI finger type connector with 90° angle (right) orientation and 8p8c (RJ45, Ethernet) number of positions/contacts.

  • Orientation: 90° angle (right)
  • Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
  • Contact Finish: Gold
  • Dielectric Material: polybutylene terephthalate (PBT), polyester, glass filled
  • Wire Gauge: 22-28 AWG
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Supply and demand status: balanced

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559
Bel
Modular Connectors / Ethernet Connectors RJ45 Connector
Need more? Email Us
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess