EN
  • EN
  • DE

43020-0600

Part No 43020-0600
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Micro-Fit 3.0 Plug Housing, Dual Row, 6 Circuits, UL 94V-0, Panel Mount Ears, Low-Halogen, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Color Black
Connector Type Power, Rectangular
Contact Gender Male
Contact Material Bronze
Contact Plating Tin
Contact Resistance 10 mΩ
Country of Origin US
Current Rating 5 A
Depth 24.77 mm
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Height 9.65 mm
Housing Color Black
Housing Material Polyester
Lead Free Yes
Length 9.85 mm
Material Polyester
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 350.35 kV
Min Operating Temperature -40 °C
Mount Panel
Number of Contacts 6
Number of Pins 6
Number of Poles 6
Number of Positions 6
Number of Rows 2
Operating Supply Voltage 250 V
Orientation Straight
Packaging Bulk
Pitch 3 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Voltage Rating 350 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Width 6.85 mm
Working Voltage 250 V
Win Source Part Number 963795-43020-0600
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 43020-0600 CAD Model

Description

This Molex 963795-43020-0600 connector is a power, rectangular type with a pitch of 3 mm and a number of positions of 6.

  • Current Rating: 5 A
  • Voltage Rating: 350 V
  • Pitch: 3 mm
  • Number of Positions: 6
  • Connector Type: Power, Rectangular
  • Gender: Male
  • Termination: Crimp
  • Contact Material: Bronze
  • Contact Resistance: 10 mΩ
  • Housing Material: Polyester
  • Housing Color: Black
  • Approvals: CSA, TUV, UL
  • RoHS Compliant: Yes
  • Orientation: Straight
  • Contact Plating: Tin
  • Mounting Type: Panel Mount
  • Maximum Operating Temperature: 105 °C
  • Lead-Free: Yes
  • Halogen-Free: Yes

You May Also Be Interested in

TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3434 $51.5100
355+ $0.2818 $100.0390
550+ $0.2730 $150.1500
760+ $0.2642 $200.7920
980+ $0.2554 $250.2920
1,315+ $0.2290 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,927 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess