EN
  • EN
  • DE

39-29-5123

Part No 39-29-5123
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 39-29-5123 Molex Headers & Wire Housings 4.20MM MINI FIT JR. RA 12 CKT datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Power
Number of Positions 12 Position
Pitch 4.2 mm (0.165 in)
Number of Rows 2 Row
Row Spacing 4.2 mm (0.165 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Gold
Termination Post Length 3.5 mm (0.138 in)
Series 5569
Tradename Mini-Fit Jr.
Application Wire-to-Board, Power
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Brand Molex
Contact Material Tin
Current Rating 13 A
Flammability Rating UL 94 V-2
Housing Color Natural
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 150
Subcategory Headers & Wire Housings
Voltage Rating 600 V
Part # Aliases 39295123 5569-12AG1 0039295123
Unit Weight 0.154338 oz
Ultra Librarian 3D Model Ultra Librarian 39-29-5123 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
Molex, LLC
Headers & Wire Housings 10 CKT VERT HEADER
Lowest to $5.0618
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0321
Samtec Inc.
Headers & Wire Housings High Reliability Header Strips, .050" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.7341
Samtec Inc.
Headers & Wire Housings .100" Mini Mate Isolated Power Terminal Header
Lowest to $3.1166
Molex, LLC
Headers & Wire Housings R/A PCB HDR 9P TIN FRICTION LOCK
Lowest to $0.6403
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess