The Molex 35021-1201 is a 12-circuit, dual-row connector housing belonging to the Mini-Fit Jr. series. This housing is designed to accommodate crimp terminals, providing a reliable and robust wire-to-board or wire-to-wire connection in various applications.
Applications
- Power supplies
- Industrial equipment
- Appliances
- Automotive electronics
- Telecommunications equipment
Features
- Mini-Fit Jr. Connector System
- 12 Circuits
- Dual Row
- Positive Latch
- Polarization
- Nylon Material
Benefits
- Provides a secure and reliable connection
- Prevents accidental disconnection
- Ensures correct mating orientation
- Durable and resistant to harsh environments
- Versatile for wire-to-board and wire-to-wire applications
Specifications
Number of Circuits: 12
Number of Rows: 2
Pitch: 4.2mm (0.165")
Material: Nylon
Color: Natural (White)
Flammability: UL 94V-2
Operating Temperature: -40°C to +105°C
Voltage Rating: 600V
Current Rating: Up to 9.0A per circuit (dependent on wire gauge and terminal)
The Molex 35021-1201 is a 12-position, dual-row connector housing with a 4.2mm pitch. The positive latch ensures a secure connection, preventing accidental disconnections, while the polarization feature ensures correct mating orientation. The housing is constructed from durable nylon material, providing resistance to harsh environments. Appropriate crimp terminals from the Mini-Fit Jr. series (e.g., Molex 5556 or 5558 series) must be used with this housing to create a complete and reliable connection.