EN
  • EN
  • DE

22-28-4220

Part No 22-28-4220
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 22-28-4220 Molex Headers & Wire Housings 2.54MM BREAKAWAY Vertical 22 CKT Tin datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Breakaway
Number of Positions 22 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Mating Post Length 6.09 mm (0.24 in)
Termination Post Length 3.18 mm (0.125 in)
Series 42375
Tradename KK
Application Board-to-Board, Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 80 C
Packaging Bulk
Brand Molex
Contact Material Tin
Current Rating 4 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Nylon
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 3000
Subcategory Headers & Wire Housings
Voltage Rating 500 V
Part # Aliases 22284220 42375-0022 22-28-4220-PB 0022284220
Unit Weight 0.056721 oz
Ultra Librarian 3D Model Ultra Librarian 22-28-4220 CAD Model

You May Also Be Interested in

JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $0.4656
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0378
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.7341
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 4 Crcts Tin Plating BL
Lowest to $0.2359
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HEADER
Lowest to $0.4301
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $1.2755
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2763 $51.0520
100+ $1.0472 $104.7200
150+ $1.0145 $152.1750
205+ $0.9817 $201.2485
265+ $0.9490 $251.4850
355+ $0.8509 $302.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess