EN
  • EN
  • DE

22-04-1051

Part No 22-04-1051
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.50mm (.098) Pitch Wire-to-Board KK® Header, Vertical, with Friction Ramp, 5 Circuits, Tin (Sn) Plating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1123033-22-04-1051
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 22-04-1051 CAD Model

Description

The Molex 22-04-1051 is a connector housing from the Standard .093" series. This housing is designed to be used with corresponding contacts to create a robust and reliable wire-to-wire or wire-to-board connection. Its durable construction ensures secure mating and long-lasting performance in a variety of applications.

Applications

  • Power supplies
  • Industrial equipment
  • Consumer electronics
  • Automotive applications (specifically in lower-power or signal circuits)
  • Various wire-to-wire and wire-to-board connectivity solutions

Features

  • Durable Construction: Made from high-quality materials, ensuring longevity and resistance to wear and tear.
  • Secure Mating: Designed for a firm and reliable connection, preventing accidental disconnections.
  • Standard .093" Series: Part of a well-established series, offering compatibility and a wide range of mating options.
  • Polarization: Features polarization to prevent incorrect mating, ensuring proper circuit connections.
  • Compact Design: Allows for efficient use of space in various applications.

Benefits

  • Reliable Connection: Ensures consistent and stable electrical performance.
  • Ease of Use: Simplifies the assembly process, reducing installation time and costs.
  • Versatile Application: Suitable for a broad range of industries and connectivity needs.
  • Long-Term Performance: Provides a durable and dependable connection solution.
  • Reduced Downtime: Minimizes the risk of connection failures, improving overall system reliability.

Additional Details

The 22-04-1051 housing accepts crimp terminals from the Standard .093" series. Proper crimping tools and techniques are essential for achieving optimal performance. It is important to refer to the Molex documentation for specific wire gauge and current rating information. The housing is typically made of nylon or similar durable plastic material, offering good electrical insulation and mechanical strength.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.4803
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1359 $50.2830
900+ $0.1115 $100.3500
1,390+ $0.1080 $150.1200
1,915+ $0.1046 $200.3090
2,475+ $0.1011 $250.2225
3,315+ $0.0906 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess