EN
  • EN
  • DE

212520-1012

Part No 212520-1012
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Mini-Fit Max Vertical Header, PCB Header, Surface Mount, 2 Rows, 12 Contacts, 4.2mm Pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138094-212520-1012
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 212520-1012 CAD Model

Description

Part number 212520-1012 is a connector manufactured by Molex, LLC. Molex is a well-known provider of interconnect solutions, and this specific part number signifies a connector component likely belonging to a particular Molex series designed for diverse applications.

Applications:

  • Telecommunications Equipment: Used in networking devices, servers, and communication systems to facilitate reliable signal transmission.
  • Data Storage Devices: Employed in hard drives, solid-state drives (SSDs), and storage arrays for secure data connectivity.
  • Industrial Automation Systems: Integrated into control panels, programmable logic controllers (PLCs), and industrial machinery for robust and dependable connections.
  • Medical Instrumentation: Utilized in diagnostic equipment, patient monitoring systems, and medical imaging devices where precision and reliability are critical.
  • Automotive Electronics: Found in automotive infotainment systems, electronic control units (ECUs), and sensor interfaces for secure automotive connectivity.

Features:

  • High Pin Count: Accommodates numerous connections in a small footprint, maximizing board density.
  • Secure Locking Mechanism: Prevents accidental disconnections and ensures a stable connection.
  • Low Profile Design: Suitable for applications where vertical space is limited.
  • Durable Construction: Made from high-quality materials that withstand harsh environments and mechanical stress.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, minimizing environmental impact.

Benefits:

  • Improved Signal Quality: Reduces signal loss and distortion for reliable data transmission.
  • Increased Board Density: Maximizes component placement and reduces overall system size.
  • Enhanced Reliability: Ensures a stable and secure connection, minimizing downtime.
  • Simplified Assembly: Designed for easy and efficient installation, reducing manufacturing costs.
  • Environmental Compliance: Meets RoHS requirements for environmentally friendly manufacturing.

Additional Details:

Without the official Molex datasheet, specific specifications, such as the exact number of contacts, pitch, current rating, voltage rating, and operating temperature range, remain unknown. Typically, Molex connectors utilize materials like phosphor bronze or brass for contacts, often with gold or tin plating to improve conductivity and prevent corrosion. The housing is generally made of durable plastic materials like nylon or PBT. It is crucial to refer to the official Molex datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Qualcomm
Lowest to $7.9791
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess