EN
  • EN
  • DE

212520-1010

Part No 212520-1010
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description Mini-Fit Max Vertical Header, PCB Header, Surface Mount, 2 Rows, 10 Contacts, 4.2mm Pitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194568-212520-1010
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 212520-1010 CAD Model

Description

Part number 212520-1010 is a connector manufactured by Molex, LLC. Molex specializes in interconnect solutions, including a wide range of connectors for various applications. Given the part number structure, it's likely a connector component belonging to a specific Molex series or family.

Applications:

  • Data Communications: Commonly used in network interface cards (NICs), routers, and switches for reliable data transmission.
  • Industrial Equipment: Integrated into industrial machinery, control panels, and automation systems to provide secure and robust connections.
  • Automotive Electronics: Employed in automotive applications such as infotainment systems, engine control units (ECUs), and sensor connections.
  • Medical Devices: Utilized in medical equipment such as diagnostic tools, patient monitoring systems, and imaging devices, where signal integrity and reliability are critical.
  • Consumer Electronics: Found in a wide range of consumer products including computers, laptops, printers, and audio/visual equipment.

Features:

  • High Density Design: Allows for a large number of contacts in a compact space, maximizing board real estate.
  • Polarization Features: Prevents mismating and ensures correct alignment during connection.
  • Audible Click: Provides tactile feedback to confirm secure mating.
  • Robust Housing: Constructed from durable materials that withstand vibration, shock, and environmental stress.
  • RoHS Compliant: Manufactured in compliance with RoHS directives, minimizing environmental impact.

Benefits:

  • Enhanced Reliability: Ensures a stable and secure connection, reducing the risk of signal loss or intermittent connectivity.
  • Space Savings: Compact design optimizes board layout and reduces overall device size.
  • Easy Installation: Designed for quick and efficient assembly, reducing manufacturing time and costs.
  • Improved Signal Integrity: Minimizes signal distortion and ensures accurate data transmission.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and affordability.

Additional Details:

Due to the lack of a readily available datasheet, specific electrical and mechanical characteristics, such as the number of pins, pitch, current rating, voltage rating, and mating force, cannot be definitively stated. Typically, Molex connectors utilize materials like phosphor bronze or brass for contacts with tin or gold plating to enhance conductivity and prevent corrosion. The housing is usually made from durable plastic materials such as nylon or PBT. It is essential to consult the official Molex datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess