EN
  • EN
  • DE

1719830142

Part No 1719830142
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN NANO-PITCH I/O RCPT 42P SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex, LLC
Series 171983
Package Tape & Reel
Product Status Active
Connector Style Receptacle
Connector Type Nano-Pitch I/O
Number of Positions 42
Mounting Type Surface Mount
Termination Solder
Features Board Guide, Cover
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 171983
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 854129-1719830142
Ultra Librarian 3D Model Ultra Librarian 1719830142 CAD Model

Description

The Molex Pluggable Connector Assemblies 171983 series are high-quality connectors designed for various electronic applications. Manufactured by Molex, LLC, these connectors are currently active and widely used in the industry.

  • Win Source Part Number: 854129-1719830142
  • Positions: 42
  • Features: Board guide and cover
  • Connector Type: Nano-pitch I/O
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Package Quantity: 500 pieces
  • Mounting Type: Surface mount
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected
  • HTSUS code: 8536.69.8000

You May Also Be Interested in

Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $4.8314
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess