EN
  • EN
  • DE

170335-5807

Part No 170335-5807
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description Impact™ 85 Ohm Plus 4 Pair Vertical Header, Right Guide, Left Endwall, 8 Columns, 96 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Grey
Contact Plating Gold
Country of Origin US
Data Rate 25 Gbps
Flammability Rating UL94 V-0
Impedance 85 Ω
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 96
Number of Columns 8
Number of Pairs 4
Number of Positions 96
Number of Rows 12
Orientation Vertical
Plating Tin
RoHS Compliant
Shielding No
Termination Press-Fit
Win Source Part Number 1034936-170335-5807
Categories Backplane Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 170335-5807 CAD Model

Description

The Molex 170335-5807 is a backplane connector designed for high-speed data transmission in demanding applications. These connectors are known for their robust construction, high signal integrity, and secure mating, ensuring reliable connections even in challenging environments. The 170335-5807 typically features a multi-pin configuration with specific pin assignments for various signals.

Applications:

  • Server and networking equipment
  • Data centers
  • Telecommunications infrastructure
  • Industrial automation systems
  • High-performance computing

Features:

  • High-speed data transmission capabilities
  • Durable construction
  • Secure mating
  • Multi-pin configuration
  • RoHS compliant

Benefits:

  • Reliable connection: Ensures stable data transmission and minimizes signal loss.
  • Robust design: Withstands harsh environments and frequent mating cycles.
  • High performance: Supports high-speed data rates for demanding applications.
  • Versatile: Suitable for a wide range of backplane applications.
  • Environmentally friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The 170335-5807 backplane connector is designed to meet industry standards for performance and reliability. Its construction involves high-quality materials that provide excellent signal integrity and mechanical strength. The connector's design ensures proper alignment and secure mating with compatible backplane connectors. The materials used in the connector are chosen for their durability and resistance to corrosion. Molex backplane connectors are widely used in server systems, networking equipment, and telecommunications infrastructure. These connectors provide a dependable solution for data connectivity, ensuring seamless communication between different boards and modules. The connector is carefully designed to minimize crosstalk and electromagnetic interference (EMI), which is crucial for high-speed data transmission. These backplane connectors are essential components in many systems, ensuring proper connectivity and signal transmission between critical components.

You May Also Be Interested in

TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $1.1809
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
Amphenol
CONN HEADER BLADE PWR 8POS PCB / 8 Connector Header, Male Blades Through Hole Natural, White Blade Power
Need more? Email Us
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD / Contact Gold Signal Pin 20-24 AWG Crimp
Lowest to $0.3375
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess