EN
  • EN
  • DE

1301350246

Part No 1301350246
Manufacturer Molex, LLC
Catalog Ground Fault Circuit Interrupter (GFCI)
Description GFCI OUTLET BOX 125V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Box
Specifications 125V
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1536349-1301350246
Ultra Librarian 3D Model Ultra Librarian 1301350246 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
GFCI OUTLET BOX 125V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 25'
Need more? Email Us
Molex, LLC
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Phoenix Contact
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Phoenix Contact
GFCI PERMANENT SPLICE 120V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess