EN
  • EN
  • DE
  • IT

1301350246

Part No 1301350246
Manufacturer Molex, LLC
Catalog Ground Fault Circuit Interrupter (GFCI)
Description GFCI OUTLET BOX 125V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Box
Specifications 125V
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1632861-1301350246
Ultra Librarian 3D Model Ultra Librarian 1301350246 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI OUTLET BOX 125V
Need more? Email Us
Molex, LLC
20A/240V INLINE GFCIMANUAL2F FLY
Need more? Email Us
Phoenix Contact
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI PERMANENT SPLICE 120V
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 25'
Need more? Email Us
Molex, LLC
GFCI PLUG FIELD WIREABLE 120V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess