EN
  • EN
  • DE

1300980086

Part No 1300980086
Manufacturer Molex, LLC
Catalog Cable and Cord Grips
Description MAX-LOC 1/2 .500-.562 W/O-RING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Molex Connector Corporation
Status Active
Type Cable Grip
Cable Diameter 0.50" to 0.56" (12.7mm to 14.2mm)
Thread Size 1/2" NPT
Material Nylon
Includes O-Ring
Color Gray
Win Source Part Number 1010803-1300980086
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1300980086 CAD Model

Description

The Molex Connector Corporation cable grip is a durable and reliable solution for managing cables and wires.

  • Manufacturer: Molex Connector Corporation
  • Material: Nylon
  • Cable Diameter: 0.50 to 0.56 inches (12.7mm to 14.2mm)
  • Features: O-ring
  • Color: Gray
  • Thread Size: 1/2" NPT
  • Ingress Protection: Not Required
  • Category: Cables, Wires - Management
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Availability: Active

You May Also Be Interested in

Amphenol Sine Systems Corp
CABLE GRIP 9-12.5MM ZINC
Need more? Email Us
Heyco Products Corporation
LTF 1/2 NPT BLACK NO NUT
Lowest to $67.0801
LAPP
CABLE GLAND 3.5-8MM PG9 POLY
Lowest to $2.3407
Amphenol Sine Systems Corp
CABLE GRP 6-10.5MM 11/16-24 ZINC
Need more? Email Us
Amphenol Industrial Operations
CABLE GLAND 13-18.01MM M25
Lowest to $9.0000
HARTING
CABLE GLAND PG11 THERMOPL
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 19-21.5MM ZINC
Need more? Email Us
Bulgin
CABLE GLAND 7-15MM SILICONE
Need more? Email Us
HARTING
CABLE GLAND 13-18.01MM PG21
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess