EN
  • EN
  • DE

S2109

Part No S2109
Manufacturer LAPP
Catalog Cable and Cord Grips
Description CABLE GLAND 3.5-8MM PG9 POLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr LAPP
Series SKINTOP® SL
Package Bulk
Product Status Active
Type Cable Gland
Outside Cable Diameter (Min) 0.138" (3.50mm)
Outside Cable Diameter (Max) 0.315" (8.00mm)
Thread Size PG9
Thread Length 0.315" (8.00mm)
Material Polyamide (PA), Nylon
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof; NEMA 1, 12
Temperature Range - Operating -40°C ~ 100°C
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 305289-S2109
Ultra Librarian 3D Model Ultra Librarian S2109 CAD Model

Description

The 305289-S2109 is a cable and cord grip manufactured by LAPP.

  • Series: It is part of the SKINTOP® SL series and is designed for cable management.
  • Color: This cable gland is black in color
  • Ingress Protection: IP68 ingress protection rating, making it dust tight and waterproof.
  • NEMA Rating: NEMA 1 and 12
  • Material: polyamide (PA) and nylon material
  • Package: Comes in a bulk package of 100 pieces.
  • Thread Size: PG9
  • Temperature Range: operating is -40°C to 100°C
  • REACH: REACH unaffected
  • ECCN: EAR99
  • Status: active product and suitable for various cable management applications.

You May Also Be Interested in

Heyco Products Corporation
BRASS CGHT M25-205
Lowest to $140.2898
TE Connectivity
Circular Metric Conn METRIC EMC
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 17-19.5MM ZINC
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 2.5-6.35MM PG7
Need more? Email Us
HARTING
CABLE GLAND 13-18.01MM PG21
Need more? Email Us
Bulgin
CABLE GLAND 14-20MM SILICONE
Need more? Email Us
Heyco Products Corporation
LTF 16 GRAYW/3174 NUT
Lowest to $2.8575
Conta-Clip, Inc.
M12 STRAIGHT THROUGH PA/EPDM
Need more? Email Us
HARTING
CABLE GLAND PG11 THERMOPL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3407 $58.5175
61+ $1.9207 $117.1627
94+ $1.8606 $174.8964
129+ $1.8006 $232.2774
166+ $1.7406 $288.9396
223+ $1.5606 $348.0138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess