EN
  • EN
  • DE
Part No 3231
Manufacturer Heyco Products Corporation
Catalog Cable and Cord Grips
Description LTF 1/2 NPT BLACK NO NUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable and Cord Grips
Mfr Heyco Products Corporation
Package Box
Product Status Active
Type Cable Grip
Outside Cable Diameter (Min) 0.170" (4.32mm)
Outside Cable Diameter (Max) 0.450" (11.43mm)
Thread Size 1/2" NPT
Thread Length 0.620" (15.75mm)
Panel Hole Size 0.875" (22.2mm), 7/8"
Material Polyamide (PA66), Nylon 6/6
Color Black
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 115°C
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 545435-3231
Ultra Librarian 3D Model Ultra Librarian 3231 CAD Model

Description

The 545435-3231 is a cable grip designed for effective cable and wire management.

  • Material: Polyamide (PA66) and nylon 6/6
  • Ingress Protection: IP68
  • Features: Dust tight and waterproof
  • Thread Size: 1/2" NPT
  • Panel Hole Size: 0.875" (22.2mm)
  • Operating Temperature Range: -40°C to 115°C
  • Manufacturer: Heyco Products Corporation
  • Status: Active

You May Also Be Interested in

HARTING
Cable Gland M25
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP RA 9-14.5MM 15/16-20
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 14-16.99MM ZINC
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG29 Black
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG36 Gray
Need more? Email Us
Heyco Products Corporation
LTF 13.5 BLACKW/3171 NUT
Lowest to $0.2356
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG48 Gray
Need more? Email Us
Bulgin
CABLE GLAND 14-20MM SILICONE
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 2.5-6.35MM PG7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0801 $67.0801
3+ $55.0404 $165.1212
4+ $53.3194 $213.2776
5+ $51.5996 $257.9980
6+ $49.8798 $299.2788
8+ $44.7204 $357.7632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess