EN
  • EN
  • DE

1201080252

Part No 1201080252
Manufacturer Molex, LLC
Catalog Between Series Adapter Cables
Description CBL ASSY CIRC 4P F TO RJ45 3.28'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310265-1201080252
Manufacturer Molex
Category Cable Assemblies > Between Series Adapter Cables
Packaging  Bulk
Part Status Active
Connector Type Circular 04 pos Female to RJ45, 8p4c
Length 3.28' (1.00m)
Cable Type Round
Color Green
Shielding Double Shielded
Usage Cat5e, Industrial Environments - IP67
Ultra Librarian 3D Model Ultra Librarian 1201080252 CAD Model

Description

Ultra-Lock (M12) Receptacle to RJ-45 Double-Ended Cordset, 4 Poles, D-Coded, Male (Straight) to Female (Straight), 22 AWG, Shielded PUR Cable, 1.0m (3.28') Length

You May Also Be Interested in

Omron
CBL ASSY CIRC 4P M TO RJ45 16.4\
Need more? Email Us
Omron
CBL ASSY M12 TO RJ45 2M
Need more? Email Us
CNC Tech
LIGHTNING TO USB CABLE WHT 2M / Cable Assembly USB 2m USB to USB M-M
Lowest to $165.0460
Molex, LLC
CBL ASSY CIRC 4P F TO RJ45 3.28'
Need more? Email Us
Omron
CBL ASSY M12-RJ45 5M
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 5M / Cable Assembly Centronics 36 pos Male to D-Sub 25 pos Male 16.40' (5.00m)
Lowest to $23.8092
Phoenix Contact
CBL ASY CIRC 8P M TO RJ45 49.21'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 1.64'
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 2M / DB male 25 pins 25 wire cable shielded, 28 AWG Centronics 36 pos male, 2m, beige
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess