EN
  • EN
  • DE

111014-5003

Part No 111014-5003
Manufacturer Molex, LLC
Catalog USB Cables
Description Cable Assembly USB 0.5m Mini USB Type B to Mini USB Type B 5 to 5 POS M-M Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 500 mm
Color Black
Connector Type USB
Connector Type A Plug, USB
Connector Type B Plug, USB
Contact Plating Gold
Country of Origin CN
ELV Compliant
Gender Male
Length 500 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Cable
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
USB Standard USB 2.0
Wire/Cable Type Round
Win Source Part Number 1047269-111014-5003
Categories USB Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 111014-5003 CAD Model

Description

The Molex, LLC 111014-5003 is a high-quality USB cable that is widely used in various electronic applications.

  • Length: 500 mm
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Tripp Lite
CABLE A RCPT TO A RCPT 1'
Need more? Email Us
Eaton Bussmann
MICROUSB DUO CHARGESMART RED TUL
Lowest to $0.1608
Samtec Inc.
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
CNC Tech
CBL USB2.0 A PLUG TO C PLG 6.56' / USB 2.0 Cable A Male to C Male 6.56' (2.00m) Unshielded
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO OPEN 1.64'
Need more? Email Us
Eaton Bussmann
MICROUSB DUO CHARGESMART GREEN A
Lowest to $0.4575
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
Amphenol
CBL USB2.0 B RCPT TO A PLG 0.98'
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess