EN
  • EN
  • DE

1050400001

Part No 1050400001
Manufacturer Molex, LLC
Catalog Contacts, Spring Loaded and Pressure
Description CONN SPRING BATTERY 3POS SMD / 3 Position Spring Battery Contact Connector Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Spring Loaded
Manufacturer Molex
Packaging Reel - TR
Connector Type Battery Contact
Number of Contacts 3
Pitch 0.079" (2.00mm)
Number of Rows 1
Mounting Surface Mount
Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 105040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number WM9695TR,1050400001-ND,105040-0001,WM9695DKR,WM9695CT
Standard Package 700
Win Source Part Number 1333000-1050400001
Ultra Librarian 3D Model Ultra Librarian 1050400001 CAD Model

Description

The Molex 1333000-1050400001 is a 3-contact spring-loaded battery connector designed for surface mount applications.

  • Pitch: 0.079" (2.00mm)
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Application: Various Applications
  • ROHS3 Compliant: Yes
  • Packaging: Reel

You May Also Be Interested in

Preci-Dip
CONTACT SPRING LOADED SMD GOLD / Contact Spring Surface Mount
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6964
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Harwin Inc.
CONTACT SMD GOLD / Contact Spring Surface Mount
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 2POS SMD / 2 Position Spring Compression Contact, Male Connector Surface Mount
Lowest to $1.1789
Mill-Max Manufacturing Corp.
CONN SPRING PISTON 8POS PCB / 8 Position Spring Piston Connector Through Hole
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Lowest to $1.7013
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Panasonic
CAP ALUM POLY 470UF 20% 2.5V SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9369 $51.5295
135+ $0.7687 $103.7745
205+ $0.7447 $152.6635
280+ $0.7207 $201.7960
360+ $0.6967 $250.8120
485+ $0.6246 $302.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,838 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess