EN
  • EN
  • DE

LT1460ACS8-2.5#TRPBF

Part No LT1460ACS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.075%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126100-LT1460ACS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-2.5#TRPBF CAD Model

Description

LT1460ACS8-2.5#TRPBF Precision Voltage Reference

The LT1460ACS8-2.5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, designed to offer a stable and accurate reference voltage for various applications. This device is particularly suitable for high-performance data converters, industrial instrumentation, precision power supplies, and battery-powered equipment where consistent voltage is crucial for operational accuracy.

Key Features

  • Reference Voltage: 2.5V with high accuracy and stability.
  • Low Temperature Coefficient: Typically 10ppm/°C, ensuring minimal drift over a wide temperature range.
  • Low Dropout Voltage: Capable of operating with a minimal difference between the input and output voltage, which is ideal for low-voltage applications.
  • Low Noise: Offers a low output noise level, making it suitable for noise-sensitive applications such as precision amplifiers and high-resolution data acquisition systems.
  • Long-Term Stability: Demonstrates excellent long-term stability, which is essential for maintaining system accuracy over time.
  • Supply Current: Has a low operating current, helping to conserve power in battery-operated devices.
  • Package: Comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, ensuring that it is environmentally friendly and safe for use in electronics.

Applications

  • Precision Data Converters
  • Industrial Instrumentation
  • Portable, Battery-Powered Equipment
  • Automotive Electronics
  • Medical Devices

The LT1460ACS8-2.5#TRPBF voltage reference is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision electronics. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess