EN
  • EN
  • DE

0734205052

Part No 0734205052
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description SMP-MAX FEMALE TO SMP-MAX MALE B / Adapter Coaxial Connector To
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Adapters
Mfr Molex, LLC
Series *
Package Bulk
Base Product Number 073420
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 540 pcs
Win Source Part Number 1381075-0734205052
Ultra Librarian 3D Model Ultra Librarian 0734205052 CAD Model

Description

The Molex 734205052 is a SMPM (Subminiature Push-on Micro) coaxial connector designed for high-frequency RF applications. This connector provides a compact and reliable interconnect solution for signal transmission in demanding environments, offering excellent electrical performance and mechanical stability.

Applications:

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Military and Aerospace Applications
  • Satellite Communication Systems
  • Medical Imaging Equipment

Features:

  • SMPM Interface
  • 50 Ohm Impedance
  • High-Frequency Performance
  • Compact Size
  • Push-on Mating

Benefits:

  • Reliable Signal Transmission
  • Space-Saving Design
  • Easy Installation
  • Durable Construction
  • Versatile Application

Technical Specifications:

The Molex 734205052 features an SMPM interface, known for its compact size and excellent high-frequency performance. Its 50 Ohm impedance ensures optimal signal transmission with minimal signal reflection. The push-on mating mechanism allows for quick and easy installation, making it suitable for applications where frequent connections and disconnections are required. The durable construction provides protection against environmental factors, ensuring long-term reliability. Molex is a leading global manufacturer of electronic interconnect solutions, renowned for producing high-quality and reliable connectors. The 734205052 is designed to meet stringent industry standards and undergoes rigorous testing to ensure optimal performance and longevity. It is a dependable choice for high-frequency RF connectivity.

You May Also Be Interested in

TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess