EN
  • EN
  • DE

HD74LS107P

Part No HD74LS107P
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205409-HD74LS107P
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS107P CAD Model

Description

The HD74LS107P is a dual JK flip-flop with clear belonging to the Low-power Schottky TTL (LS-TTL) logic family. Each flip-flop has individual J, K, clock (CLK), and clear (CLR) inputs. The flip-flops change state on the negative-going transition of the clock pulse. The clear input asynchronously resets the flip-flop, forcing the Q output LOW regardless of the clock or data inputs.

Applications

  • Counters
  • Shift registers
  • Control circuits
  • Frequency dividers
  • Memory storage

Features

  • Dual JK flip-flops: Contains two independent JK flip-flops.
  • Negative-edge triggered: Changes state on the falling edge of the clock.
  • Asynchronous clear: Resets the flip-flop independently of the clock.
  • Low power consumption: Offers lower power consumption compared to standard TTL logic.
  • High noise immunity: Provides reliable operation in noisy environments.
  • High fan-out: Can drive multiple loads without significant signal degradation.

Benefits

  • Simplified implementation of counters, shift registers, and control circuits.
  • Reduced power consumption compared to standard TTL devices.
  • Enhanced system reliability with high noise immunity.
  • Flexible design options with individual J, K, clock, and clear inputs.
  • Cost-effective solution for implementing flip-flop functions.

Additional Details

The HD74LS107P is available in a DIP (Dual In-line Package). The clear input (CLR) is active LOW, meaning that the flip-flop is reset when CLR is LOW and operates normally when CLR is HIGH. The JK inputs determine the next state of the flip-flop according to the following truth table: J=0, K=0: No change; J=0, K=1: Q=0; J=1, K=0: Q=1; J=1, K=1: Toggle. The device is commonly used in applications requiring sequential logic, such as counters, shift registers, and control circuits. Proper decoupling with capacitors close to the power supply pins is recommended. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes. The device provides a reliable and versatile solution for implementing flip-flop functions in digital systems.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess