EN
  • EN
  • DE

MAX1823EUB+T

Part No MAX1823EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW DUAL USB AUTORESET 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications USB, Peripherals
Operating Supply Current 50μA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1066681-MAX1823EUB+T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Building Automation, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX1823EUB+T CAD Model

Description

The MAX1823EUB+T from Maxim Integrated is a high-performance, compact and efficient power management integrated circuit (IC) designed for applications that require precise voltage regulation. This versatile IC is ideal for a wide range of portable and space-constrained devices such as smartphones, tablets, wearables, and other personal electronics.

Key Features

  • High Efficiency: The device offers excellent power conversion efficiency, which is crucial for extending battery life in portable applications.
  • Small Footprint: Housed in a microMAX-10 package, the MAX1823EUB+T provides a space-saving solution, which is essential for modern electronic devices where PCB real estate is at a premium.
  • Wide Input Voltage Range: The IC operates over a broad input voltage range, accommodating various power sources and ensuring flexibility across different applications.
  • Adjustable Output Voltage: With an adjustable output voltage, the MAX1823EUB+T can be configured to meet the specific needs of the target application, providing precise power supply regulation.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, thus ensuring reliable operation under varying conditions.
  • Low Quiescent Current: The low quiescent current of the IC contributes to minimal power loss when the device is in standby mode, further improving the overall energy efficiency.

Applications

The MAX1823EUB+T is suitable for a variety of applications that demand high-efficiency voltage regulation in a compact form factor. These applications include, but are not limited to:

  • Portable and Wearable Electronics
  • Battery-Powered Devices
  • Power Supply Modules
  • Handheld Instruments

Conclusion

The Maxim Integrated MAX1823EUB+T stands out as a versatile and reliable power management solution designed to meet the needs of today's portable and space-sensitive electronic devices. Its high efficiency, small package size, and robust feature set make it an excellent choice for designers and engineers looking to optimize their power supply design.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess