EN
  • EN
  • DE

0678005003

Part No 0678005003
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SATA HEADER 7POS SLD SMD / 7 Position SATA Header, Shrouded Connector Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series 67800
Package Tray
Connector Style Header, Shrouded
Connector Type SATA
Number of Positions 7
Mounting Type Surface Mount
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 067800
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 4,800 pcs
Win Source Part Number 1381002-0678005003
Ultra Librarian 3D Model Ultra Librarian 0678005003 CAD Model

Description

The 1381002-0678005003 is a pluggable connector assembly from Molex, LLC.

  • Series: 67800
  • Number of Positions: 7
  • Features: Board Guide
  • Connector Type: SATA
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Package Quantity: 4,800 pieces
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1 (unlimited)
  • Application: Computer and Storage

You May Also Be Interested in

Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $17.7073
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Molex, LLC
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $53.7225
Molex, LLC
CONN MINI SAS RCPT 26POS SLD SMD / 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Need more? Email Us
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess