EN
  • EN
  • DE

0522711279

Part No 0522711279
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC BOTTOM 12POS 1.00MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 23 Weeks
Features Position Connector
Manufacturer Molex, LLC
Series 52271
Package Reel - TR
Family Name 052271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number WM3752DKR, WM3752CT, WM3752DKRINACTIVE, WM3752DKR-ND, WM7960TR, 52271-1279, 522711279, WM3752CTINACTIVE, WM3752TR, WM3752TR-ND, WM3752TRINACTIVE, WM3752CT-ND, WM7960CT, WM7960DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856419-0522711279
Ultra Librarian 3D Model Ultra Librarian 0522711279 CAD Model

Description

The Molex, LLC 856419-0522711279 is a position connector that is part of the 52271 series.

  • Manufacturer: Molex, LLC
  • Product: 856419-0522711279
  • Series: 52271
  • Package: Reel - TR
  • Family Name: 052271
  • Category: Connectors
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Pieces per Package: 1000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 23 weeks
  • REACH: Unaffected
  • HTSUS: 8536.69.4051
  • Other Part Numbers: WM3752DKR, WM3752CT, WM3752DKRINACTIVE, WM3752DKR-ND, WM7960TR, 52271-1279, 522711279, WM3752CTINACTIVE, WM3752TR, WM3752TR-ND, WM3752TRINACTIVE, WM3752CT-ND, WM7960CT, and WM7960DKR

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFH07T/AE07/AFH07T / 7 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 5.00" (127.00mm)
Lowest to $1.1053
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 7POS 1.00MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.4906
Cvilux USA
CF25 SERIES 0.50MM(.020") ZIF ON / 30 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Amphenol
CONN FPC TOP 16POS 1.00MM R/A / 16 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE20T/AF20/AFE20T / 20 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 3.00" (76.20mm)
Lowest to $2.6595
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess