EN
  • EN
  • DE

05-06-0301

Part No 05-06-0301
Manufacturer Molex, LLC
Catalog Terminals
Description Quick Disconnect Terminal 14-22AWG Brass Alloy F 15.9mm Tin T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0301
Contact Gender Female
Contact Material Brass
Contact Plating Tin
Country of Origin US
Gender Female
Insulation Non-Insulated
Insulation Diameter 787.4 µm
Length 16.002 mm
Mount Free Hanging
Packaging Tape & Reel
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Tab Length 6.985 mm
Tab Thickness 508 µm
Tab Width 4.7498 mm
Termination Crimp
Wire/Cable Gauge 22 AWG
Wire Gauge (Max) 22 AWG
Wire Gauge (Min) 14 AWG
Win Source Part Number 991798-05-06-0301
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 05-06-0301 CAD Model

Description

The 991798-05-06-0301 is a female crimp terminal manufactured by Molex.

  • Pitch: 2.54 mm
  • Termination: Crimp
  • Contact Material: Brass
  • Contact Plating: Tin
  • Length: 16.002 mm
  • Tab Width: 4.7498 mm
  • Mounting: SMD (SMT)
  • Insulation: Non-Insulated
  • Tab Thickness: 508 µm
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Wire/Cable Gauge: 22 AWG
  • Wire Gauge (Max): 22 AWG
  • Wire Gauge (Min): 14 AWG
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19160-0002 Molex Terminals WJNT-SPL 2426 -9880 NYL NAT datasheet, inventory, & pricing.
Lowest to $0.1980
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess