EN
  • EN
  • DE

0151660054

Part No 0151660054
Manufacturer Molex, LLC
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FFC/FPC 6POS 0.5MM 2"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Packaging Bag
Part Status Active
Cable Type FFC, FPC
Number of Conductors 6
Pitch 0.020" (0.50mm)
Length 2.000" (50.80mm)
Length - Exposed Ends 0.157" (4.00mm)
Termination Style Top on One Side, Bottom on Other, Backers on Both Sides
Ultra Librarian 3D Model Ultra Librarian 0151660054 CAD Model

Description

6 Position FFC, FPC Cable 0.020" (0.50mm) 2.000" (50.80mm)

You May Also Be Interested in

Assmann WSW Components
CABLE FFC 20POS 0.50MM 6" / 20 Position FFC, FPC Cable 0.020" (0.50mm) 6.000" (152.40mm)
Need more? Email Us
Molex, LLC
CABLE FFC 30POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 30Conductors 60VAC 0.152m
Lowest to $24.9261
Samtec Inc.
.5MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.020" (0.50mm) 10.0" (254.0mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
CABLE FFC 8POS 1.00MM 9" / 8 Position FFC, FPC Cable 0.039" (1.00mm) 9.000" (228.60mm)
Need more? Email Us
Samtec Inc.
1.00 MM FLAT FLEX CABLE
Need more? Email Us
Samtec Inc.
CABLE FFC 30POS 0.50MM 2" / 30 Position FFC, FPC Cable 0.020" (0.50mm) 2.000" (50.80mm)
Need more? Email Us
Wurth Electronics Inc
CABLE FFC/FPC 16POS 0.5MM 1.97"
Lowest to $6.7256
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 15.5" (393.7mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess