EN
  • EN
  • DE

0151340200

Part No 0151340200
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description PICOBLADE 2 CIRCUIT 50MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202217-0151340200
Manufacturer Molex
Category Cable Assemblies -Rectangular Cable Assemblies
Series PicoBlade 15134
Package Bag
Product Status Active
Connector Type Socket to Socket
Length 0.164' (50.00mm, 1.97")
Features Friction Lock
Color Black, Individual
Shielding Unshielded
Ultra Librarian 3D Model Ultra Librarian 0151340200 CAD Model

Description

The Molex PicoBlade 15134 series is a rectangular cable assembly designed for reliable and efficient connections. Molex manufactures it.

  • Connector Type: Socket to Socket
  • Locking Type: Friction Lock
  • Length: 0.164' (50.00mm)
  • Color: Black
  • Shielding: Individual Shielding
  • Shield Type: Unshielded
  • Packaging: Bag
  • Product Status: Active

You May Also Be Interested in

Samtec Inc.
Cable Assembly 0.101m 28AWG 2mm 20 to 20 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk / CABLE ASSEM 2MM 20POS F-F 4"
Lowest to $9.7852
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
Assmann WSW Components
IDC CBL - HHKC20H/AE20G/HHKC20H / 20 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Need more? Email Us
Samtec Inc.
CABLE ASSEM .1" 16POS F-F 5" / 16 Position Cable Assembly Rectangular Socket to Socket 0.417' (127.00mm, 5.00")
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
Samtec Inc.
0.80 MM EDGE RATE COAX CABLE ASS / Position Cable Assembly Rectangular
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess