EN
  • EN
  • DE

5120/25C-BK199

Part No 5120/25C-BK199
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description XTRAGUARD1 Revitalized, 5120/25C Black Bulk Ft 24AWG 7/32 25C Foilbraid
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Conductors 25
RoHS Non-Compliant
Wire/Cable Gauge 24 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1036132-5120/25C-BK199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5120/25C-BK199 CAD Model

Description

The 5120/25C-BK199 is a multi-conductor cable manufactured by Alpha Wire, designed for various signal and power transmission applications. It is characterized by its multiple conductors, providing flexibility and efficient wiring solutions in complex electronic systems. The 'BK199' likely refers to a specific color or jacket material.

Applications

  • Internal wiring of electronic equipment.
  • Signal transmission in control panels.
  • Data communication in industrial automation systems.
  • Power distribution in electronic devices.
  • Interconnecting circuit boards and components.

Features

  • Multiple conductors (typically 25 conductors).
  • Stranded conductors for flexibility.
  • PVC insulation for durability and electrical isolation.
  • Overall jacket for protection against abrasion and environmental factors.
  • Color-coded conductors for easy identification.

Benefits

  • Simplified wiring and cable management.
  • Reliable signal and power transmission.
  • Resistance to abrasion and environmental damage.
  • Easy identification of conductors for quick and accurate connections.
  • Long-lasting performance in demanding environments.

Specifications

The 5120/25C-BK199 typically consists of 25 stranded conductors, each with a gauge size of 20 AWG. The insulation material is PVC, providing a voltage rating of approximately 300V. The outer jacket is also made of PVC, offering protection against abrasion, moisture, and chemicals. The operating temperature range is usually from -20°C to +80°C. The cable is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
Alpha Wire
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess