Products specifications

Categories Connectors
Estimated Pruduction Lead Time 15 Weeks
Features 8 Rectangular Connectors - Housings Receptacle - 0.098" (2.50mm)
Manufacturer Molex, LLC
Series Mini-SPOX 5264
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 50375
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 0050-37-5083-P, 0050375083-P, 50375083-P, 0050-37-5083, 50-37-5083, 50375083, WM18878-ND, 5264-08, 23-0050375083, 50-37-5083-ND, 50-37-5083-P, WM18878
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904435-0050375083
Ultra Librarian 3D Model Ultra Librarian 0050375083 CAD Model

Description

The Molex 904435-0050375083 is a Mini-SPOX 5264 series rectangular connector housing.

  • Receptacles: 8
  • Pitch: 2.50mm
  • Applications: automotive, industrial control systems, and consumer electronics
  • Popularity: high
  • Supply and Demand Status: balanced
  • Lead Time: 15 weeks
  • REACH: unaffected

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET HSG 2POS 2.20MM / 2 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Need more? Email Us
ECAD model for DF62W-2S-2.2C
Amphenol
CONN HEADER SMD 10POS 2.54MM
Lowest to $0.7931
ECAD model for 95278-801A10LF
TE Connectivity
8W PLUG HOUSING ASSY NATU / Rectangular Connectors - Housings
Lowest to $0.1753
ECAD model for 1379659-5
TE Connectivity
CONN RCPT HSG 34POS 2.00MM / 34 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to $0.7590
ECAD model for 1-1827863-7
Hirose Electric Co Ltd
CONN RCPT HSG 7POS 2.00MM / 7 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Lowest to $0.0909
ECAD model for DF3-7S-2C
TE Connectivity
CONN RCPT HSG 6POS 10.16MM / 6 Rectangular Connectors - Housings Receptacle Black 0.400" (10.16mm)
Lowest to $2.5740
ECAD model for 1-917807-3
Samtec Inc.
CONN HDR 52POS R/A GOLD
Need more? Email Us
ECAD model for QMS-026-01-SL-D-RA-MG-K
Hirose Electric Co Ltd
CONN HDR 51POS SMD GOLD / 51 Position Connector Header, Center Strip Contacts Surface Mount Gold
Lowest to $2.2299
ECAD model for DF9-51P-1V(69)
JST Sales America Inc.
CONN HEADER VERT 34POS 2.5MM / Connector Header Through Hole 34 position 0.098" (2.50mm)
Lowest to $3.4716
ECAD model for B34B-XADSS-N-A(LF)(SN)

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1007 $56.3920
1,360+ $0.0827 $112.4720
2,100+ $0.0801 $168.2100
2,895+ $0.0775 $224.3625
3,740+ $0.0749 $280.1260
5,000+ $0.0672 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,024 pieces
MOQ: 560 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention