EN
  • EN
  • DE

PST9345URH

Part No PST9345URH
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834349-PST9345URH
Ultra Librarian 3D Model Ultra Librarian PST9345URH CAD Model

Description

The PST9345URH is a voltage detector IC manufactured by Mitsumi Electric. It's a vital component designed to monitor voltage levels and generate a reset signal when the voltage drops below a preset threshold. This function protects electronic systems from malfunctions and data corruption that can occur due to insufficient supply voltage.

Applications:

  • Microprocessor and microcontroller reset circuits
  • Power management in portable devices
  • Battery voltage monitoring
  • Industrial control systems
  • Consumer electronics requiring voltage supervision

Features:

  • Low current consumption
  • Precise voltage detection
  • Hysteresis characteristics
  • Open drain output
  • Small surface-mount package

Benefits:

  • Enhanced System Reliability: Prevents system crashes by ensuring a controlled reset when the supply voltage is too low.
  • Extended Battery Life: Undervoltage lockout prevents deep discharge of batteries, maximizing their useful life.
  • Stable Operation: Hysteresis reduces the risk of false resets caused by voltage fluctuations.
  • Compact Design: Small package allows for high-density circuit board layouts.
  • Flexible Interfacing: Open drain output provides compatibility with various logic levels through an external pull-up resistor.

The PST9345URH features low current consumption, making it suitable for power-sensitive applications. The precise voltage detection ensures accurate monitoring of the supply voltage. The built-in hysteresis prevents erratic behavior due to minor voltage fluctuations. The open drain output requires an external pull-up resistor. The datasheet provides detailed information on the specific voltage threshold and other electrical characteristics.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess