EN
  • EN
  • DE

PST9126NL/R

Part No PST9126NL/R
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282515-PST9126NL/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST9126NL/R CAD Model

Description

The Mitsumi PST9126NL/R is a voltage detector IC used in various electronic devices to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold. This function is crucial for ensuring the proper initialization and operation of microcontrollers and other sensitive electronic components. The IC offers a compact and reliable solution for preventing data corruption and system malfunctions due to voltage fluctuations or power outages.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers upon power-up or during voltage drops, ensuring proper initialization and preventing erroneous operation.
  • Power Supply Monitoring: Continuously monitors the voltage output of power supplies and triggers a reset if the voltage falls below a specified level, protecting connected devices from damage.
  • Battery Management Systems: Used in battery-powered devices to detect low battery voltage and initiate a shutdown sequence, preventing deep discharge and extending battery life.
  • Embedded Systems: Ensures the stable operation of embedded systems by monitoring the power supply voltage and triggering a reset in case of voltage irregularities.
  • Industrial Automation: Protects industrial control systems from power supply fluctuations that could lead to equipment damage or process errors.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset when it falls below a preset threshold.
  • Low Current Consumption: Operates with minimal power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions, ensuring stable operation.
  • Open Drain Output: Provides flexibility in interfacing with various logic circuits and microcontrollers.
  • Compact Package: Available in small packages to minimize board space requirements.

Benefits

  • Enhanced System Stability: Prevents data corruption and system malfunctions caused by voltage fluctuations.
  • Improved Reliability: Increases the overall reliability of electronic devices by ensuring proper operation under varying power conditions.
  • Extended Battery Life: Low power consumption helps extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the complexity of reset circuitry, saving time and cost in development.
  • Protection Against Voltage Drops: Ensures proper system operation even when the power supply voltage is unstable.

Additional Details

The PST9126NL/R typically operates with a supply voltage range of 1.5V to 5.5V, although specific values may vary depending on the variant. The reset threshold voltage is factory preset and can be selected from a range of options. The output is an open-drain N-channel MOSFET, requiring a pull-up resistor for proper operation. The operating temperature range typically spans from -40°C to +85°C. The "/R" suffix likely indicates a specific packaging option, such as tape and reel. It is crucial to consult the device datasheet for precise specifications, including voltage threshold options, timing characteristics, package dimensions, and recommended pull-up resistor values.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NPC
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $14.4906

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess