EN
  • EN
  • DE

PST8228RL

Part No PST8228RL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282455-PST8228RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8228RL CAD Model

Description

The PST8228RL is a voltage detector IC manufactured by Mitsumi Electric. It serves as a voltage monitoring device designed to safeguard electronic circuits from undervoltage conditions. This component is commonly utilized in various electronic applications to ensure stable and reliable operation.

Applications:

  • Microcontroller Reset Circuits: Provides a reset signal to microcontrollers and microprocessors during undervoltage conditions, preventing erratic behavior.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage falls below a safe threshold.
  • Battery Management: Prevents deep discharge of batteries by shutting down devices when the battery voltage drops to a critical level.
  • Memory Protection: Prevents data corruption in memory devices by initiating a safe shutdown during power failures.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to ensure consistent and reliable operation.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated applications.
  • High Accuracy Voltage Detection: Provides precise voltage monitoring, enabling reliable undervoltage detection.
  • Small Package: Allows for compact circuit designs, saving valuable board space.
  • Open-Drain Output: Offers flexible interfacing with other electronic components and circuits.
  • Wide Operating Temperature Range: Ensures stable performance across diverse environmental conditions.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data loss due to undervoltage issues.
  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Simplified Circuit Integration: Easy to integrate into existing circuits, reducing design complexity.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a minimal cost.
  • Protection of Sensitive Components: Safeguards sensitive electronic components from potential damage caused by voltage fluctuations.

Additional Details:

The PST8228RL features an open-drain output, necessitating the use of an external pull-up resistor for proper operation. The detection voltage is preset, providing a specific threshold for undervoltage detection. It finds application in scenarios demanding precise and dependable voltage monitoring to maintain the stability and safety of electronic systems. Its small package allows for efficient use of board space. The device operates within a defined temperature range, ensuring consistent performance across different environments. Its low current consumption is especially advantageous in power-sensitive applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,162 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess