EN
  • EN
  • DE

PST3326UR

Part No PST3326UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282159-PST3326UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3326UR CAD Model

Description

The Mitsumi PST3326UR is a low dropout (LDO) regulator that provides a stable 2.6V output voltage. It's designed to efficiently regulate voltage in a variety of electronic devices, particularly those that are battery-powered or require a consistent voltage supply. Its key features include low dropout voltage, overcurrent protection, and thermal shutdown, making it a reliable choice for sensitive electronic components.

Applications:

  • Battery-Powered Devices: Ideal for devices such as portable media players, wireless headphones, and IoT devices.
  • Microcontroller Power: Provides a stable 2.6V supply for microcontrollers and other digital logic.
  • Sensor Power: Powers sensors and related circuitry in industrial and consumer applications.
  • Wireless Communication Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless modules.
  • Low-Voltage Analog Circuits: Provides a stable reference voltage for analog-to-digital converters (ADCs) and other analog components.

Features:

  • Low Dropout Voltage: Maintains a stable output even with a small difference between input and output voltage.
  • Fixed 2.6V Output: Provides a precise and consistent 2.6V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Efficient regulation minimizes power consumption in battery-powered devices.
  • Reliable Performance: Stable output voltage ensures consistent operation of connected components.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Compact Design: Small package size allows for integration into small form-factor devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

The PST3326UR typically operates with an input voltage range of 2.8V to 5.5V. Its low dropout voltage characteristic ensures that it can maintain a stable 2.6V output even when the input voltage drops close to the output voltage level. This is particularly important in battery-powered devices where the battery voltage decreases over time. The regulator's overcurrent protection feature limits the output current to prevent damage from short circuits or excessive loads. The thermal shutdown feature prevents overheating by shutting down the regulator if the temperature exceeds a safe limit. The device is available in various small surface-mount packages, making it suitable for space-constrained applications. When using the PST3326UR, it is essential to follow the manufacturer's recommendations regarding external components, such as input and output capacitors. These capacitors help to improve the stability and reduce noise. Proper thermal management techniques may be necessary in high-current applications to prevent overheating. Overall, the Mitsumi PST3326UR is a reliable and efficient LDO regulator that provides a stable 2.6V output for a wide range of electronic applications. Its low dropout voltage, protection features, and compact package make it an ideal choice for portable devices, sensor power, and other low-voltage systems.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess