The IC-PST8412UR is a voltage detector or supervisor IC manufactured by Mitsumi. It is designed to monitor the power supply voltage in electronic systems and provide a reset signal to a microcontroller or other digital circuitry when the voltage drops below a specified threshold. This prevents erratic operation and data corruption that can occur during undervoltage conditions.
Applications
- Microcontroller and microprocessor systems
- Embedded systems
- Power supply monitoring
- Battery-powered devices
- Industrial control systems
Features
- Voltage monitoring: Monitors the supply voltage.
- Reset output: Provides a reset signal when the voltage falls below the threshold.
- Precise detection voltage: Ensures accurate voltage detection.
- Low current consumption: Minimizes power usage.
- Small package size: Allows for compact designs.
Benefits
- Ensures system stability: Prevents system malfunction due to voltage drops.
- Protects data integrity: Prevents data corruption during undervoltage conditions.
- Reliable operation: Provides a reliable reset signal for proper system startup.
- Extends battery life: Low current consumption helps extend battery life in portable devices.
- Simplifies system design: Easy to integrate into various electronic circuits.
Additional Details
Voltage supervisors such as the IC-PST8412UR are critical components in many electronic devices. They help ensure that the system operates reliably by preventing it from running on insufficient voltage. The specific voltage threshold, reset delay time, and other electrical characteristics can be found in the product datasheet. This IC is suitable for a variety of applications where stable and reliable operation is essential.