EN
  • EN
  • DE

UCC27424DRG4

Part No UCC27424DRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVR DUAL HS 4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 056119-UCC27424DRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC27424DRG4 CAD Model

Description

Overview of Texas Instruments UCC27424DRG4

The UCC27424DRG4 from Texas Instruments is a high-speed dual-channel MOSFET driver designed to efficiently drive power MOSFETs in a variety of applications. This driver is capable of delivering peak currents of up to 4A, making it suitable for high-power and high-speed switching applications. Its dual-channel configuration allows for flexibility in design, providing options for independent, parallel, or synchronous operation.

Key Features

  • High Peak Output Current: The UCC27424DRG4 can deliver up to 4A of peak current, ensuring robust drive capability for power MOSFETs.
  • Dual Outputs: With two output drivers, the device can control two separate MOSFETs or be used in a push-pull configuration for higher efficiency.
  • Fast Propagation Delays: The device features fast propagation delays and rise/fall times, which minimize transition losses and improve overall efficiency.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4V to 15V, accommodating various application needs.
  • Low Power Consumption: The UCC27424DRG4 is designed for low quiescent current, reducing power consumption when in idle mode.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Industry-Standard Pinout: The driver comes in an industry-standard 8-pin SOIC package, ensuring compatibility with a wide range of PCB layouts.

Applications

The UCC27424DRG4 is ideal for a variety of applications where efficient power switching is critical. These include:

  • DC-DC Converters
  • Motor Controllers
  • Class-D Audio Amplifiers
  • Power Supplies
  • Brushless DC Motor Drives
  • Switch Mode Power Supplies (SMPS)

With its robust performance characteristics, the UCC27424DRG4 is a versatile and reliable choice for engineers and designers looking to improve the efficiency and performance of their power management systems. Texas Instruments' commitment to quality ensures that this MOSFET driver will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,010 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess