EN
  • EN
  • DE

SKS30-04AT-H1.6-G

Part No SKS30-04AT-H1.6-G
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 324717-SKS30-04AT-H1.6-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKS30-04AT-H1.6-G CAD Model

Description

The SKS30-04AT-H1.6-G is a surface-mount type small power supply switch manufactured by Mitsubishi. This switch is designed for applications requiring a compact and reliable power switching solution.

Applications

  • Power Supplies
  • Industrial Equipment
  • Consumer Electronics
  • Telecommunications Equipment
  • Lighting Control Systems

Features

  • Surface Mount Type: Allows for easy integration into automated assembly processes.
  • Compact Size: Suitable for applications with limited space.
  • High Reliability: Designed for long-term performance in demanding environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • Rated Voltage: Specifically designed for lower voltage applications ensuring component compatibility.

Benefits

  • Reduced Board Space: The small size enables higher density circuit designs.
  • Simplified Assembly: Surface mount technology facilitates automated placement and soldering, reducing manufacturing costs.
  • Improved System Reliability: The robust design ensures consistent performance and longevity.
  • Environmental Compliance: RoHS compliance makes it suitable for global markets.
  • Optimized Power Handling: Tailored for efficient switching in lower voltage circuits.

Additional Details

The SKS30-04AT-H1.6-G switch is commonly used in various electronic devices. Due to its robust design and surface mount compatibility, it offers a cost-effective and reliable switching solution for diverse industrial and commercial applications. Its precise switching characteristics are vital for maintaining optimal performance in sensitive electronic circuits. Its compact design is especially useful in applications where space is a premium.

You May Also Be Interested in

Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.2836 $103.2836
2+ $100.0565 $200.1130
3+ $96.8283 $290.4849
4+ $93.6012 $374.4048
5+ $83.9188 $419.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess