EN
  • EN
  • DE

RD02MUS1-01

Part No RD02MUS1-01
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 291553-RD02MUS1-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD02MUS1-01 CAD Model

Description

The RD02MUS1-01 is a VHF/UHF power MOSFET transistor manufactured by Mitsubishi Electric. This device is designed for high-frequency power amplification in various communication applications. It is commonly used in mobile radio systems and VHF/UHF amplifiers.

Applications:

  • VHF/UHF Amplifiers: Suitable for signal boosting in the VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Mobile Radio Systems: Used in mobile communication devices to amplify transmitted signals.
  • Two-Way Radios: Found in handheld and vehicle-mounted two-way radios for improved communication range.
  • Wireless Communication Equipment: Integrated into various wireless devices to enhance signal strength.
  • RF Generators: Employed in industrial and scientific RF (Radio Frequency) generators.

Features:

  • High Power Gain: Offers significant amplification of input signals.
  • High Efficiency: Converts DC power to RF power with minimal losses.
  • Wideband Operation: Operates across a broad range of frequencies within the VHF and UHF bands.
  • Low Distortion: Maintains signal integrity by minimizing unwanted harmonics and intermodulation products.
  • Internal Matching: Integrated impedance matching simplifies circuit design and improves performance.

Benefits:

  • Extended Communication Range: Increases the distance over which reliable communication is possible.
  • Improved Signal Quality: Enhances the clarity and strength of transmitted signals.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for optimal performance.
  • Enhanced System Reliability: Provides stable and consistent operation in demanding environments.

Additional Details:

The RD02MUS1-01 typically requires a suitable heatsink to manage heat dissipation during operation. Proper biasing is crucial for achieving optimal performance and efficiency. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, gain characteristics, and thermal resistance.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess