EN
  • EN
  • DE

RA30H4452M

Part No RA30H4452M
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012791-RA30H4452M
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA30H4452M CAD Model

Description

The RA30H4452M is a 30-watt RF power amplifier module designed for use in 440-450 MHz band applications. It is commonly used in land mobile radio systems and other wireless communication devices. This module integrates the power amplifier, impedance matching circuits, and other necessary components into a compact package.

Applications:

  • Land Mobile Radio (LMR): Used in base stations and mobile units for public safety, commercial, and industrial communication.
  • Amateur Radio (Ham Radio): Employed in amateur radio transceivers operating in the 440-450 MHz band.
  • Wireless Data Communication: Utilized in wireless data links and telemetry systems.
  • Industrial Radio Control: Integrated into remote control systems for industrial machinery.
  • Medical Telemetry: Used in medical devices for wireless data transmission.

Features:

  • High Output Power: Delivers 30 watts of RF output power.
  • Wideband Operation: Operates in the 440-450 MHz frequency range.
  • High Efficiency: Efficient power conversion, reducing heat dissipation.
  • Compact Size: Small form factor for easy integration into systems.
  • Internal Matching Circuits: Simplifies impedance matching to 50-ohm systems.

Benefits:

  • Increased Range: Provides extended communication range for wireless devices.
  • Reliable Performance: Ensures stable and consistent performance.
  • Simplified Design: Reduces design complexity and development time.
  • Cost-Effective: Offers a cost-effective solution for RF power amplification.
  • Easy Integration: Easy to integrate into existing systems due to its compact size and internal matching.

Additional Details:

The RA30H4452M typically operates with a 12.5V DC supply. It requires proper heat sinking to dissipate the heat generated during operation. The input impedance is typically 50 ohms, and the output impedance is matched internally. The module includes protection circuits to prevent damage from over-voltage, over-current, and over-temperature conditions.

The datasheet provides detailed information on the electrical characteristics, thermal management, and application circuits. This module is a reliable and efficient solution for RF power amplification in the 440-450 MHz band.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess