EN
  • EN
  • DE

RA30H1317M1-501

Part No RA30H1317M1-501
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description 35 Watt RF MOSFET Amplifier Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004748-RA30H1317M1-501
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA30H1317M1-501 CAD Model

Description

The RA30H1317M1-501 is a 30-watt RF power amplifier module manufactured by Mitsubishi Electric. It is designed for use in mobile radio applications operating in the 135-175 MHz frequency range. This module offers high gain, high efficiency, and excellent linearity, making it suitable for a variety of communication systems.

Applications:

  • VHF mobile radio transmitters
  • Land mobile radio (LMR) systems
  • Amateur radio transceivers
  • Public safety radio equipment
  • Wireless data communication systems

Features:

  • High output power: Delivers 30 watts of RF power.
  • High gain: Provides significant signal amplification.
  • High efficiency: Minimizes power consumption and heat dissipation.
  • Excellent linearity: Ensures low distortion and clean signal transmission.
  • Compact size: Enables integration into space-constrained devices.

Benefits:

  • Extended communication range: Boosts signal strength for reliable communication.
  • Reduced power consumption: Improves battery life in portable devices.
  • Enhanced signal quality: Minimizes distortion for clear and accurate communication.
  • Simplified system design: Reduces the need for external components.
  • Increased reliability: Ensures stable and consistent performance.

Technical Specifications:

The RA30H1317M1-501 module typically operates from a 12.5V DC supply and provides a typical power gain of around 20 dB. It is designed to operate within the 135-175 MHz VHF frequency band. The module includes internal matching circuitry to simplify integration into radio transmitter designs. It also incorporates protection circuits to prevent damage from over-voltage, over-current, and over-temperature conditions. The module is housed in a compact metal package to provide effective heat dissipation and shielding. Detailed specifications regarding input/output impedance, power dissipation, and operating temperature range are available in the product datasheet.

In summary, the RA30H1317M1-501 RF power amplifier module from Mitsubishi Electric offers a high-performance solution for VHF mobile radio applications. Its combination of high power, high gain, high efficiency, and excellent linearity makes it an ideal choice for demanding communication systems. The module's compact size, integrated protection circuits, and simplified design contribute to its ease of use and reliability.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3043 $74.6086
4+ $30.6087 $122.4348
6+ $29.6522 $177.9132
7+ $28.6957 $200.8699
10+ $27.7391 $277.3910
13+ $24.8696 $323.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess