EN
  • EN
  • DE

RA07N4047M-501

Part No RA07N4047M-501
Manufacturer Mitsubishi
Catalog Custom Parts (N - R)
Description 7.5-watt RF MOSFET Amplifier Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189125-RA07N4047M-501
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RA07N4047M-501 CAD Model

Description

The RA07N4047M-501 is a VHF power MOSFET module manufactured by Mitsubishi Electric. This module is designed for high-power VHF amplifier applications, particularly in radio communication systems. It integrates a MOSFET transistor and associated circuitry in a compact package, providing excellent performance and reliability.

Applications

  • VHF Radio Transmitters: Used in VHF radio transmitters for broadcasting and communication.
  • Industrial Heating: Employed in industrial heating systems using RF energy.
  • Medical Equipment: Found in medical RF equipment for various therapeutic applications.
  • Amateur Radio Amplifiers: Used by amateur radio operators to boost the power of their signals.

Features

  • VHF Power MOSFET: Features a high-power VHF MOSFET transistor for efficient amplification.
  • High Gain: Provides high gain for amplifying VHF signals.
  • High Efficiency: Offers high efficiency to minimize power consumption and heat dissipation.
  • Compact Size: Available in a compact module for easy integration.
  • Rugged Design: Designed for ruggedness and reliability in demanding applications.
  • Internal Matching Network: Includes an internal matching network to simplify circuit design.

Benefits

  • High Power Output: Delivers high power output for VHF applications.
  • Efficient Operation: Provides efficient operation, reducing power consumption and heat.
  • Reliable Performance: Ensures reliable performance in demanding environments.
  • Easy Integration: Simplifies the design of VHF amplifiers with its integrated features.

Additional Details

The RA07N4047M-501 operates at VHF frequencies and requires a DC power supply. It is typically mounted on a heatsink to dissipate heat generated during operation. The module includes protection circuitry to prevent damage from over-voltage and over-current conditions. It is designed to meet the requirements of various radio communication standards. It is a key component for high-power VHF amplifier systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1312 $72.3936
6+ $19.8001 $118.8006
10+ $19.1812 $191.8120
13+ $18.5625 $241.3125
17+ $17.9438 $305.0446
22+ $16.0875 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess