EN
  • EN
  • DE

MH1M08B0JA-8

Part No MH1M08B0JA-8
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078645-MH1M08B0JA-8
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MH1M08B0JA-8 CAD Model

Description

The MH1M08B0JA-8 is a static random-access memory (SRAM) chip manufactured by Mitsubishi Electric. This memory chip is designed for applications requiring fast data access and low power consumption. It offers reliable data storage and retrieval in various electronic systems.

Applications

  • Embedded Systems: Used as main or cache memory in embedded controllers and processors.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control equipment.
  • Medical Devices: Suitable for data logging and storage in medical instruments.
  • Networking Equipment: Used in routers, switches, and other network devices for buffering and caching.
  • Consumer Electronics: Found in portable devices, such as digital cameras and MP3 players.

Features

  • Fast Access Time: Provides quick data read and write operations.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Wide Operating Voltage Range: Supports various voltage levels for compatibility with different systems.
  • Small Package Size: Allows for compact integration into space-constrained designs.
  • High Reliability: Offers robust data retention and endurance.

Benefits

  • Improved System Performance: Fast access time enhances the speed of data processing.
  • Extended Battery Life: Low power consumption increases the operational time of portable devices.
  • Design Flexibility: Wide operating voltage range simplifies integration into different systems.
  • Reduced Board Space: Small package size minimizes the footprint on the printed circuit board.

Additional Details

The MH1M08B0JA-8 typically has a memory capacity in the range of megabits. The access time is typically specified in nanoseconds, indicating the speed of data access. It operates on a single power supply voltage, usually 3.3V or 5V. The package type is usually a small outline integrated circuit (SOIC) or thin small outline package (TSOP). Refer to the manufacturer's datasheet for precise details on memory capacity, access time, operating voltage, and package dimensions.

You May Also Be Interested in

Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess