The M74LS14P is a Hex Schmitt-Trigger Inverter manufactured by Mitsubishi. This device consists of six independent inverters, each with a Schmitt-trigger input. Schmitt triggers provide hysteresis, significantly improving noise immunity and allowing the device to be used effectively with slowly changing or noisy input signals.
Applications
- Wave shaping
- Pulse squaring
- Noise suppression
- Switch debouncing
- Line receivers
- Astable and monostable multivibrators
Features
- Hex inverter
- Schmitt trigger inputs
- Hysteresis: Typically 0.8V
- Low-power Schottky (LS) technology
- TTL compatible inputs and outputs
- Wide operating voltage range: 4.75V to 5.25V
Benefits
- Provides exceptional noise immunity compared to standard inverters
- Enables reliable operation with slowly changing input signals
- Simplifies circuit design for wave shaping and pulse squaring applications
- Reduces the need for external components for noise suppression
- Versatile building block for various digital circuits
Additional Details
The M74LS14P typically comes in a 14-pin DIP (Dual In-line Package). Each of the six inverters operates independently. The Schmitt trigger inputs have built-in hysteresis, meaning the input voltage threshold for switching the output HIGH is different from the threshold for switching it LOW. This hysteresis prevents oscillation or multiple triggering when the input signal is noisy or slowly changing. The LS technology offers a good balance between speed and power consumption. The TTL compatibility ensures easy interfacing with other TTL logic devices. Because of its noise immunity, this device is used in harsh electrical environments, industrial control systems, and any application needing clean digital signals from noisy inputs. The ability to function as an inverter also makes it useful for implementing more complex logic functions.