EN
  • EN
  • DE

2RH3500L-8/B

Part No 2RH3500L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 3500V 2.5KA 2 POLE TH / Gas Discharge Tube 3500 V 2500A (2.5kA) ±20% 2 Pole Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 3500 V
Impulse Discharge Current (8/20µs) 2500A (2.5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361236-2RH3500L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RH3500L-8/B CAD Model

Description

The YAGEO 2R-8x8 series gas discharge tube arrester is a reliable circuit protection component used in various applications. YAGEO's 2R-8x8 has a voltage rating of 3500V and can handle an impulse discharge current of 2500A.

  • Voltage Rating: 3500V
  • Impulse Discharge Current: 2500A
  • Mounting Type: Through-Hole
  • Package: Axial Cylinder
  • Application: Circuit Protection
  • Fail-Short: Yes

You May Also Be Interested in

Bourns Inc.
GDT 90V 20KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 470V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 3 POLE
Need more? Email Us
EPCOS (TDK)
GDT 400V 2.5KA 2 POLE SMD
Lowest to $0.5013
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Lowest to $1.6053
Littelfuse Inc.
GDT 500V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 75V 10KA 3 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2765 $51.1525
445+ $0.2268 $100.9260
685+ $0.2198 $150.5630
945+ $0.2127 $201.0015
1,220+ $0.2056 $250.8320
1,630+ $0.1843 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess