EN
  • EN
  • DE

M74LS09P

Part No M74LS09P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029317-M74LS09P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS09P CAD Model

Description

The M74LS09P is a quad 2-input AND gate with open-collector outputs, belonging to the 74LS series of logic gates manufactured by Mitsubishi. This integrated circuit is designed for digital logic applications where AND operations are required and the open-collector output allows for wired-AND configurations.

Applications

  • Digital logic circuits
  • Control systems
  • Address decoding
  • Interface circuits
  • Wired-AND logic implementations

Features

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • Open-Collector Outputs: Outputs are open-collector, allowing for wired-AND configurations and flexible voltage level translation.
  • Low Power Schottky (LS) TTL: Operates with low power consumption and Schottky TTL technology, providing improved speed and performance compared to standard TTL.
  • Wide Operating Voltage Range: Typically operates at a 5V power supply, but can function within a specified range.
  • TTL Compatible: Directly compatible with other TTL logic devices.

Benefits

  • Flexibility: Open-collector outputs offer flexibility in circuit design, enabling wired-AND configurations and voltage level translation.
  • Improved Performance: Schottky TTL technology provides faster switching speeds compared to standard TTL devices.
  • Low Power Consumption: LS series reduces power consumption, making it suitable for battery-powered applications.
  • Easy Integration: Standard TTL compatibility simplifies integration with other logic components.
  • Space Saving: Four AND gates in one package saves board space.

Additional Details

The M74LS09P typically comes in a DIP (Dual In-line Package) for easy through-hole mounting. Each AND gate performs the logical AND operation on its two inputs, and the output is low only when both inputs are high. The open-collector output requires an external pull-up resistor to define the high logic level.

This logic gate is widely used in digital electronics for various applications requiring AND operations and the flexibility of open-collector outputs. Its compatibility and reliable performance make it a common choice for digital circuit designers.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess